EN
  • EN
  • DE

SN74CBTD3384CPW

Part No SN74CBTD3384CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH LEVEL SHIFTING 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION | IC SWITCH BUS FET 10BIT 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CBTD3384
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254304-SN74CBTD3384CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3384CPW CAD Model

Description

Product Overview: SN74CBTD3384CPW from Texas Instruments

The SN74CBTD3384CPW is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide efficient, high-bandwidth switching for data paths. This component is an integral piece for modern electronic systems where signal routing and bus isolation are required to optimize data throughput and integrity.

Key Features and Benefits

  • 10-Bit Bus Switch: The device features a 10-bit switch configuration which can be used to switch data lines in bus-oriented systems effectively.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and provides better signal integrity.
  • Low Power Consumption: Designed with power-saving in mind, the SN74CBTD3384CPW features a low quiescent power dissipation, making it suitable for power-sensitive applications.
  • Quick Switching: The device boasts a fast switch speed, which is critical for high-performance applications that require rapid data routing.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5 V to 5.5 V, making it versatile for various logic-level applications.
  • Bi-Directional Switch: The bus switch is bi-directional, allowing data flow in both directions, which adds to the flexibility of system design.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, which ensures robustness and reliability in operation.

Applications

The SN74CBTD3384CPW is ideal for a variety of applications that require efficient data switching and routing. Some common use cases include:

  • Bus isolation and multiplexing
  • Signal gating
  • Backplane switching
  • Hot board insertion
  • Networking and telecom equipment
  • Servers and data centers

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74CBTD3384CPW is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

For designers and engineers looking for a reliable bus switch that can handle high-speed data traffic with minimal signal degradation, the SN74CBTD3384CPW from Texas Instruments is an excellent choice.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5573 $54.5055
80+ $1.2778 $102.2240
125+ $1.2379 $154.7375
170+ $1.1980 $203.6600
220+ $1.1580 $254.7600
290+ $1.0382 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess