EN
  • EN
  • DE

SN74CBTD16210DGG

Part No SN74CBTD16210DGG
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254295-SN74CBTD16210DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD16210DGG CAD Model

Description

SN74CBTD16210DGG 24-Bit FET Bus Switch from Texas Instruments

The SN74CBTD16210DGG is a high-performance integrated circuit from Texas Instruments designed to provide efficient, high-speed switching for data bus management applications. This 24-bit FET (Field-Effect Transistor) bus switch features low on-state resistance, allowing for minimal signal distortion and power loss during the switching process.

Constructed with a CMOS technology that ensures reduced power consumption, the SN74CBTD16210DGG is suitable for operation in a variety of electronic systems. It operates from a 5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) and CMOS logic levels, thereby offering flexibility in interfacing with different types of digital circuits.

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards (PCBs). This compact form factor is particularly beneficial for densely packed electronic assemblies, where space is at a premium.

Key Features:

  • 5-Ω switch connection between two ports.
  • Minimal propagation delay through the switch.
  • Low power consumption with a 5V supply.
  • 24-bit bus switch with 12-bit bus width per switch.
  • Latch-up performance exceeds 250 mA per JESD 17 standards.
  • ESD protection exceeds JESD 22 standards.

The SN74CBTD16210DGG also features a latch-up performance that exceeds 250 mA per JESD 17, which provides robustness against latch-up phenomena that can occur during voltage spikes. Its Electrostatic Discharge (ESD) protection is designed to exceed JESD 22 standards, ensuring the device's resilience against static electricity, which is critical for maintaining the integrity of the electronic system.

With its ability to switch signals with minimal delay, the SN74CBTD16210DGG is ideal for applications that require fast data exchange, such as networking equipment, servers, and data communication systems. Its high level of integration and performance characteristics make it a preferred choice for engineers and designers looking to optimize their high-speed digital switching applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2875 $52.6000
38+ $2.6975 $102.5050
58+ $2.6132 $151.5656
80+ $2.5289 $202.3120
103+ $2.4446 $251.7938
137+ $2.1917 $300.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess