EN
  • EN
  • DE

SN74CBT6800CDW

Part No SN74CBT6800CDW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Other Names 2156-SN74CBT6800CDW-TI,SN74CBT6800CDWE4,SN74CBT6800CDWE4,TEXTISSN74CBT6800CDW,SN74CBT6800CDWG4,SN74CBT6800CDWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256686-SN74CBT6800CDW
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDW CAD Model

Description

The SN74CBT6800CDW is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is a 10-bit FET bus switch that features a low on-state resistance, which allows for minimal signal distortion and ensures high signal integrity when used in various applications.

Key Features:

  • 10-Bit Bus Switch: The SN74CBT6800CDW offers a 10-bit switch interface that can be used to connect or disconnect two sections of a bus or multiple buses in a system.
  • Low On-State Resistance: The device's low on-state resistance (typically 5 ohms) minimizes signal loss and maintains signal integrity, which is crucial for maintaining high-speed data transfer.
  • 5-V Tolerant Inputs: Input ports on the SN74CBT6800CDW are 5-V tolerant, allowing for compatibility with a variety of logic levels and making it suitable for mixed-voltage applications.
  • Bi-Directional Switching: The bus switch is capable of bi-directional operation, which means it can pass signals in both directions, from port A to port B and vice versa.
  • Low Power Consumption: Designed for energy efficiency, the SN74CBT6800CDW consumes low power, making it an ideal choice for power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications:

The SN74CBT6800CDW is versatile and can be used in various applications such as:

  • Bus isolation and switching in servers and routers
  • Signal gating, where signals need to be selectively passed or blocked
  • Interface bridging in multi-voltage systems
  • Hot-swapping and hot-docking applications
  • Memory interleaving schemes

Package and Quality:

The SN74CBT6800CDW comes in a 24-pin SOIC (Small-Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). Texas Instruments ensures that all its products meet high-quality standards, and this device is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess