EN
  • EN
  • DE

SN74CBT3384CDBRG4

Part No SN74CBT3384CDBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24SSOP / Bus Switch 5 x 1:1 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256740-SN74CBT3384CDBRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CDBRG4 CAD Model

Description

The SN74CBT3384CDBRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide a 10-bit FET bus switch with a level-shifting function. This product is part of the CBT (Crossbar Switch Technology) series, which is known for its low power consumption and high-speed operation.

Key Features

  • Low Power Consumption: The device operates with very low quiescent power, making it ideal for power-sensitive applications.
  • Wide Bus Interface: With a 10-bit bus interface, it can switch multiple signals simultaneously, which is perfect for bus-aggregation or bus-isolation applications.
  • Level Shifting: The level-shifting capability allows the SN74CBT3384CDBRG4 to interface between different logic levels, making it versatile for mixed-voltage systems.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5V, even when the device is powered off, providing additional flexibility in mixed-voltage environments.
  • High-Speed Operation: This switch is capable of operating at high speeds, which is essential for modern, high-performance digital systems.
  • Low On-State Resistance: The switch has a low on-state resistance, which minimizes signal distortion and improves signal integrity.

Applications

The SN74CBT3384CDBRG4 is suitable for a wide range of applications, including:

  • Bus isolation in servers and workstations
  • Signal gating
  • Backplane data path switching
  • Level translation for mixed-voltage systems
  • Hot-docking and docking station applications

Package and Quality

This device is available in a SSOP (Shrink Small Outline Package) type DB package, which is known for its small footprint and suitability for space-constrained applications. The SN74CBT3384CDBRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is committed to delivering high-quality products, and this device is no exception, with rigorous testing and quality assurance processes in place.

Ordering and Compliance

For ordering, the SN74CBT3384CDBRG4 is available through Texas Instruments and authorized distributors. It adheres to RoHS compliance, ensuring that it meets global environmental standards for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess