EN
  • EN
  • DE

IP4022CX20

Part No IP4022CX20
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 57937-IP4022CX20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4022CX20 CAD Model

Description

The NXP IP4022CX20 is a cutting-edge Integrated Circuit (IC) designed to meet the high demands of modern electronics. This advanced surge protection device is specifically engineered to safeguard high-speed interfaces such as USB 2.0, HDMI, Ethernet, and other vulnerable circuits from the perils of electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT).

At the core of the IP4022CX20's capabilities is its robust surge protection mechanism, which is capable of withstanding ESD pulses up to the IEC61000-4-2 level 4 standard. This ensures that devices equipped with the IP4022CX20 can resist ESD strikes of up to 8kV (contact discharge) and 15kV (air discharge), providing peace of mind for both manufacturers and end-users.

The IP4022CX20 is not just a protective component; it is also designed with performance in mind. Its low line capacitance allows for high-speed data transmission without significant signal degradation, making it an ideal choice for applications that require both protection and performance, such as high-definition multimedia interfaces.

Installation of the IP4022CX20 is straightforward, thanks to its small Surface-Mount Device (SMD) package. This compact form factor enables it to be integrated into space-constrained designs, allowing for greater design flexibility and innovation. Additionally, the device's low clamping voltage ensures that in the event of a surge, the voltage presented to the protected circuit remains within safe limits, thereby preventing damage to sensitive components.

NXP's commitment to quality is evident in the IP4022CX20, which is manufactured using state-of-the-art processes to ensure reliability and longevity. Whether it's being used in consumer electronics, telecommunications equipment, or computer peripherals, the IP4022CX20 stands as a testament to NXP's dedication to providing advanced protection solutions that do not compromise on performance.

In conclusion, the NXP IP4022CX20 is a versatile and reliable choice for protecting high-speed data interfaces from the threats of electrical surges and ESD. Its combination of robust protection, high-speed performance, and compact packaging makes it an essential component for any design requiring ultimate safeguarding of sensitive electronic circuits.

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Omron
Need more? Email Us
Pulse
Lowest to $64.9537
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133
FPE
Lowest to $0.8281

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess