EN
  • EN
  • DE

SN74CBT3384CDBQR

Part No SN74CBT3384CDBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 10BIT FET 24-QSOP / Bus Switch 2-Element CMOS 10-IN 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 794982-SN74CBT3384CDBQR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74CBT3384
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CDBQR CAD Model

Description

Product Overview: SN74CBT3384CDBQR from Texas Instruments

The SN74CBT3384CDBQR is a high-performance, 10-bit FET bus switch from Texas Instruments. Designed with an emphasis on speed and power efficiency, this device is an ideal solution for applications requiring the rapid switching of digital signals. The SN74CBT3384CDBQR is part of the CBT family of bus switches that are known for their low on-state resistance and minimal propagation delay.

This bus switch operates from a 4.5-V to 5.5-V VCC supply, making it suitable for interfacing with 5-V logic in mixed-voltage systems. The low power consumption and reduced voltage translation make it an excellent choice for battery-operated and power-sensitive applications. The quick switch speed also allows for high bandwidth data transmission, which is critical in modern digital communication and computing systems.

The SN74CBT3384CDBQR features a bidirectional switch that allows data flow in both directions, adding to the versatility of the device. It is equipped with 10-bit bus switch functions with a bus-hold on data inputs, which eliminates the need for external pull-up or pull-down resistors. This feature helps in maintaining the integrity of the data on the bus during high-speed switching.

Packaged in a compact 24-SSOP (Shrink Small Outline Package), the SN74CBT3384CDBQR is designed for space-constrained applications. Its small footprint is ideal for densely packed PCBs, ensuring that board space is used efficiently. The device is also characterized for operation from -40°C to 85°C, allowing it to be used in a wide range of environmental conditions.

In summary, the SN74CBT3384CDBQR from Texas Instruments is a robust and reliable component that delivers high-speed switching performance with minimal power loss. Its features make it an excellent choice for interfacing and buffering in computing, telecommunication, and industrial applications where high signal integrity and efficient power usage are paramount.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7362 $51.5340
170+ $0.6041 $102.6970
260+ $0.5852 $152.1520
355+ $0.5663 $201.0365
460+ $0.5475 $251.8500
615+ $0.4908 $301.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess