EN
  • EN
  • DE

SN74CBT3384ADBRG4

Part No SN74CBT3384ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254284-SN74CBT3384ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384ADBRG4 CAD Model

Description

Product Overview

The SN74CBT3384ADBRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide a 10-bit FET bus switch with a level-shifting feature. This product is part of the CBT (Controlled Baseline Technology) family, which is known for its high-quality, reliable performance in a variety of applications.

Key Features

  • 10-Bit Bus Switch: The SN74CBT3384ADBRG4 offers a 10-bit switch that can efficiently transfer data from one bus to another, with the capability of handling bidirectional data flows.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and allows for better signal integrity.
  • Level-Shifting Capability: This device can shift logic signals from one voltage level to another, making it compatible with various systems operating at different voltage levels.
  • Quick Switching Speed: With fast switching speeds, this bus switch is ideal for high-speed data transfer applications, ensuring minimal delay and high throughput.
  • Low Power Consumption: It is designed to consume minimal power, which is crucial for energy-sensitive applications.
  • I/O Voltage Range: The SN74CBT3384ADBRG4 supports an I/O voltage range of 0 to 5.5V, providing flexibility in interfacing with different logic levels.
  • Latch-Up Performance: This device exceeds 250 mA per JESD 17, which means it has excellent latch-up resistance.

Applications

The SN74CBT3384ADBRG4 is suitable for a wide range of applications, including:

  • Memory Interfacing
  • Signal Routing
  • Data Bus Management
  • Level Translation
  • Networking and Telecommunications
  • Computing Systems

Package and Quality

This device comes in a DB (SSOP) package, ensuring a compact footprint suitable for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and the SN74CBT3384ADBRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

With its robust feature set and dependable performance, the SN74CBT3384ADBRG4 from Texas Instruments stands out as a versatile solution for designers looking to enhance their system's data transfer capabilities while ensuring compatibility across different voltage levels.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess