EN
  • EN
  • DE

SN74CBT3384ADBQ

Part No SN74CBT3384ADBQ
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254283-SN74CBT3384ADBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384ADBQ CAD Model

Description

Overview of SN74CBT3384ADBQ

The SN74CBT3384ADBQ is a high-performance integrated circuit from Texas Instruments, designed to provide a 10-bit FET bus switch with a 5-ohm bus resistor. This device is part of the CBT (Crossbar Switch Technology) family, which is renowned for its low power consumption and high-speed data switching capabilities. The SN74CBT3384ADBQ is particularly suitable for applications that require the efficient transfer of data across a bus without causing significant signal distortion or delay.

Key Features

  • Low On-State Resistance: The switch offers a typical on-state resistance of 5 ohms, ensuring minimal signal loss and voltage drop across the switch.
  • High-Speed Data Transfer: This component is capable of handling high-speed data transfer, making it ideal for modern digital systems that require quick data throughput.
  • Low Power Consumption: The device is designed for low power operation, which helps in reducing the overall power consumption of the system it is integrated into.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 4.5V to 5.5V, providing flexibility in various application designs.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs can tolerate a 5V signal, even when the device is powered off, adding to its robustness in mixed-voltage environments.

Applications

The SN74CBT3384ADBQ is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching
  • Memory interleaving
  • Signal gating
  • Backplane data switching
  • Hot-docking applications

Package and Quality

The device comes in a compact SSOP (Shrink Small-Outline Package) form factor with 24 pins, labeled as DBQ in its part number. The small footprint allows for efficient use of board space in densely packed electronic assemblies. Texas Instruments ensures the highest quality and reliability, with rigorous testing and quality control measures applied to each component.

In summary, the SN74CBT3384ADBQ from Texas Instruments is an essential component for designers looking to optimize their digital systems for speed, power efficiency, and performance. Its robust design and versatile application range make it a valuable addition to a wide array of electronic products.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4104 $51.3000
300+ $0.3368 $101.0400
460+ $0.3263 $150.0980
635+ $0.3157 $200.4695
820+ $0.3052 $250.2640
1,100+ $0.2736 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess