EN
  • EN
  • DE

SN74CBT3345DBRG4

Part No SN74CBT3345DBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256734-SN74CBT3345DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345DBRG4 CAD Model

Description

Product Overview: SN74CBT3345DBRG4 from Texas Instruments

The SN74CBT3345DBRG4 is a high-performance integrated circuit from Texas Instruments, designed to facilitate efficient bidirectional voltage-level translation and data switching. This device is part of the CBT (Controlled-Bidirectional Transceiver) family, which is known for its robustness and flexibility in interfacing between different voltage domains.

Key Features

  • Octal Bidirectional Transceiver: The SN74CBT3345DBRG4 features eight bidirectional data paths for transferring data between two bus systems.
  • Voltage-Level Translation: This transceiver allows for voltage-level translation between 5V and 3.3V or 2.5V systems, which is essential for mixed-voltage environment applications.
  • Low On-State Resistance: The device offers a low on-state resistance (Ron) of typically 5 Ω, which minimizes signal distortion and improves output signal quality.
  • High-Speed Operation: With a maximum data rate of 33 Mbps, the SN74CBT3345DBRG4 is capable of supporting high-speed data transfer.
  • Power-Off Protection: The transceiver has Ioff support that ensures no excessive current is drawn when it is powered down, thus protecting the device and the system.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity.

Applications

The SN74CBT3345DBRG4 is ideal for a variety of applications that require voltage-level translation or data switching, such as:

  • Motherboards and servers
  • Telecommunications equipment
  • Networking hardware
  • Portable electronics
  • Data storage devices

Package and Quality

This device is offered in a SSOP (Shrink Small Outline Package) DB type with 20 pins, designated by the suffix 'DBRG4'. The package is optimized for reduced space on PCBs and is RoHS compliant. Texas Instruments ensures high manufacturing standards and quality control, providing reliable performance for critical electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2171 $51.0185
565+ $0.1782 $100.6830
870+ $0.1726 $150.1620
1,200+ $0.1670 $200.4000
1,550+ $0.1615 $250.3250
2,075+ $0.1448 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 849 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess