EN
  • EN
  • DE

SN74CBT3345DBQR

Part No SN74CBT3345DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256732-SN74CBT3345DBQR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345DBQR CAD Model

Description

SN74CBT3345DBQR - Texas Instruments

The SN74CBT3345DBQR from Texas Instruments is a high-performance integrated circuit designed for facilitating bidirectional communication between two buses in a digital system. This IC is part of the CBT (Controlled Bi-directional Transceiver) family and is notable for its versatility and efficiency in managing data flow.

This particular model, encapsulated in an SSOP (Shrink Small Outline Package) with a body size of 5.30 mm × 6.20 mm, offers a compact solution for designers looking to optimize board space without compromising on functionality. The device operates over a broad supply voltage range of 4.5 V to 5.5 V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels, while also being 5-V tolerant at the input even when the device is powered down.

The SN74CBT3345DBQR features eight bidirectional I/O ports, which can be used as inputs or outputs without the need for direction control, simplifying the interface design. This is made possible by the device's bus-hold circuitry, which retains the last active state, thereby preventing floating inputs and reducing the need for external pull-up or pull-down resistors.

With a typical switch-on time of 4 ns and a switch-off time of 3 ns, the SN74CBT3345DBQR ensures swift data exchange, which is crucial for high-speed digital applications. It is also characterized by a low on-state resistance of typically 5 Ω, minimizing signal attenuation and ensuring integrity over longer traces or connections.

Additionally, the SN74CBT3345DBQR incorporates latch-up performance that exceeds 250 mA per JESD 17, providing robustness against latch-up phenomena. ESD protection is also included, with the device being capable of withstanding electrostatic discharges up to ±2000 V as per the MIL-STD-883C Method 3015.7 standards.

This transceiver is commonly used in a variety of applications, including bus interface or signal buffering in computing systems, telecommunications, and industrial equipment. Its reliability, speed, and low-power consumption make it an ideal choice for engineers and designers looking to create high-performance electronic systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess