EN
  • EN
  • DE

SN74CBT3345CDBQR

Part No SN74CBT3345CDBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74CBT3345
Other Names 296-19216-2,296-19216-1,-SN74CBT3345CDBQRG4R,2156-SN74CBT3345CDBQR,SN74CBT3345CDBQRG4,296-19216-6,SN74CBT3345CDBQRE4,-SN74CBT3345CDBQRG4,-SN74CBT3345CDBQRR,-SN74CBT3345CDBQRE4,-SN74CBT3345CDBQRE4R,TEXTISSN74CBT3345CDBQR,-296-19216-1,SN74CBT3345CDBQRG4,-296-19216-1,SN74CBT3345CDBQRE4
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256775-SN74CBT3345CDBQR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345CDBQR CAD Model

Description

SN74CBT3345CDBQR by Texas Instruments

The SN74CBT3345CDBQR is a high-performance integrated circuit from Texas Instruments, designed to facilitate bidirectional communication between two buses in a digital system. This particular product is part of the CBT (Controlled Bi-directional Transceiver) family, which is known for its versatility in bus management applications.

This device consists of eight bidirectional transceivers with 3-state outputs, making it suitable for multiplexed transmission of data directly from the bus or from the system's processor. The SN74CBT3345CDBQR operates as two 8-bit transceivers or one 16-bit transceiver and features dual bus architecture, which enhances its ability to handle high-speed data transfer and bus isolation. This makes it a perfect choice for modern digital systems where efficient data handling is critical.

One of the key features of the SN74CBT3345CDBQR is its wide operating voltage range of 4.5V to 5.5V, which allows for seamless integration into 5V systems. The device also supports a -40°C to 85°C operating temperature range, ensuring reliable performance even in harsh environmental conditions. Additionally, the SN74CBT3345CDBQR comes in a compact SSOP (Shrink Small Outline Package) form factor, with the DBQR suffix indicating the specific package style, which is ideal for space-constrained applications.

For protection, the SN74CBT3345CDBQR incorporates over-voltage tolerant inputs and outputs, which safeguard the device against unexpected voltage spikes. Furthermore, the low-power consumption of this IC makes it an energy-efficient choice for battery-operated devices. The transceiver's bus-capable inputs and outputs facilitate direct connection to the bus line, which simplifies the design and reduces the need for additional interfacing components.

In summary, the SN74CBT3345CDBQR from Texas Instruments is a robust, versatile, and efficient solution for digital systems requiring bidirectional data flow between buses. Its reliability, protection features, and compatibility with 5V systems make it a valuable component for a wide range of applications including computing, networking, and telecommunications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5521 $52.4495
225+ $0.4531 $101.9475
345+ $0.4389 $151.4205
475+ $0.4247 $201.7325
610+ $0.4106 $250.4660
815+ $0.3681 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess