EN
  • EN
  • DE

SN74CBT3257CDRG4

Part No SN74CBT3257CDRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET MUX/DEMUX SGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099715-SN74CBT3257CDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CDRG4 CAD Model

Description

Overview of SN74CBT3257CDRG4

The SN74CBT3257CDRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a 4-bit 1-of-2 FET multiplexer/demultiplexer that operates as a digital switch to route signals within electronic systems. It is part of the CBT (Crossbar Switch Technology) family, which is known for its low power consumption and high-speed data transfer capabilities.

Key Features

  • Wide Operating Voltage Range: This component is versatile, with a wide operating voltage range of 4.5 V to 5.5 V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels.
  • Low Power Consumption: The SN74CBT3257CDRG4 is designed to consume minimal power, which is essential for battery-operated devices and power-sensitive applications.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this multiplexer/demultiplexer can handle high-speed data transfers, ensuring efficient signal routing in complex electronic systems.
  • Bi-Directional Switching: The device can switch digital signals in both directions, providing flexibility in signal routing for multiplexing and demultiplexing operations.
  • Low Crosstalk: It exhibits low crosstalk between switching channels, which is crucial for maintaining signal integrity in applications where multiple signals are being routed in close proximity.
  • Robust ESD Protection: It features excellent electrostatic discharge (ESD) protection, safeguarding the device from unexpected surges and enhancing its durability.

Applications

The SN74CBT3257CDRG4 is ideal for a variety of applications, including:

  • Signal gating
  • Data multiplexing
  • Function switching
  • Signal routing in communication systems
  • Networking equipment
  • Computer peripheral sharing

Packaging and Quality

The device comes in a small-outline integrated circuit (SOIC) package, specifically in an 8-pin SOIC with a body size of 3.91 mm x 4.9 mm. Its small footprint makes it a great choice for space-constrained applications. As with all Texas Instruments products, the SN74CBT3257CDRG4 is manufactured to high-quality standards, ensuring reliability and performance consistency across various environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4050 $50.6250
305+ $0.3324 $101.3820
470+ $0.3220 $151.3400
645+ $0.3116 $200.9820
835+ $0.3012 $251.5020
1,115+ $0.2700 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,137 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess