EN
  • EN
  • DE

SN74CBT3245ADWR

Part No SN74CBT3245ADWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description OCTAL FET BUS SWITCH | IC OCTAL FET BUS SWITCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74CBT3245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254249-SN74CBT3245ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245ADWR CAD Model

Description

The SN74CBT3245ADWR from Texas Instruments is a high-performance integrated circuit designed to function as an 8-bit FET bus switch. With its low on-state resistance and low capacitance, it offers excellent signal integrity, making it ideal for applications that require efficient data transfer and minimal signal distortion.

Key Features:

  • Bus Switch Type: 8-bit FET switch with a dual 4-bit bus interface.
  • Operating Voltage: Ranges from 4.5V to 5.5V, which is compatible with most 5V systems.
  • Low On-State Resistance: Typically around 5 ohms, ensuring minimal signal loss during switching.
  • High-Speed Data Flow: Supports fast switching with a propagation delay of typically 0.25 ns, facilitating high-speed data transmission.
  • Bi-Directional Interface: Capable of transferring data in both directions, from A to B or B to A, providing flexibility in data management.
  • Power-Down Protection: Equipped with power-down protection on inputs and outputs, preventing any potential damage during power-off states.
  • Packaging: Comes in a 20-pin SOIC package with a wide body (DW) that is suitable for surface-mount technology (SMT).

Applications:

The SN74CBT3245ADWR is versatile and can be used in various applications including:

  • Memory Interfacing
  • Signal Gating
  • Data Communication Systems
  • Bus Isolation
  • Peripheral Sharing

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74CBT3245ADWR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring a reliable performance in a wide range of environmental conditions.

Ordering Information:

The product is available in tape and reel packaging, facilitating easy integration into automated assembly lines. The part number SN74CBT3245ADWR denotes the specific model and packaging variant for this 8-bit FET bus switch.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7164 $50.1480
175+ $0.5879 $102.8825
265+ $0.5695 $150.9175
365+ $0.5511 $201.1515
470+ $0.5328 $250.4160
630+ $0.4776 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess