EN
  • EN
  • DE

SN74CBT3244PWRE4

Part No SN74CBT3244PWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20TSSOP / Bus Switch 4 x 1:1 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74CBT3244
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256755-SN74CBT3244PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244PWRE4 CAD Model

Description

Product Overview: SN74CBT3244PWRE4 by Texas Instruments

The SN74CBT3244PWRE4 is a high-performance integrated circuit from Texas Instruments, designed to serve as an octal FET bus switch with level shifting capabilities. This component is a member of the CBT (Controlled-Bias Transceiver) family, which is renowned for its ability to provide bidirectional interfacing between different voltage levels while maintaining signal integrity.

Key Features:

  • Octal Bus Switch: The SN74CBT3244PWRE4 includes eight FET switches that can be controlled independently, providing flexibility in connecting and disconnecting signal paths.
  • Level Shifting: This device is capable of shifting logic levels, making it suitable for interfacing between systems operating at different voltages, such as 5V and 3.3V.
  • Low On-State Resistance: The low resistance of the FET switches ensures minimal signal distortion and power loss, which is critical for maintaining high-speed signal integrity.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Power-Up Protection: The SN74CBT3244PWRE4 is designed with power-up 3-state protection on its outputs, which prevents any unwanted glitches on the bus during power up or power down.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage, making it more robust for use in sensitive applications.

Applications:

The versatility of the SN74CBT3244PWRE4 makes it an ideal choice for a wide range of applications, including:

  • Bus isolation and level translation in multi-voltage systems
  • Signal gating, where signals need to be disconnected or connected based on certain conditions
  • Hot-swapping and hot-docking operations in portable devices
  • Memory interfacing in computers and servers
  • Communication systems requiring high-speed data paths with minimal signal distortion

Package and Quality:

The SN74CBT3244PWRE4 is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with rigorous testing and adherence to industry standards.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4804 $50.4420
255+ $0.3942 $100.5210
395+ $0.3819 $150.8505
545+ $0.3696 $201.4320
700+ $0.3573 $250.1100
940+ $0.3203 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess