EN
  • EN
  • DE

SN74CBT3126DGVRE4

Part No SN74CBT3126DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14TVSOP / Bus Switch 1 x 1:1 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel (TR)
Product Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TVSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256696-SN74CBT3126DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3126DGVRE4 CAD Model

Description

Product Overview: SN74CBT3126DGVRE4

The SN74CBT3126DGVRE4 is a high-performance integrated circuit produced by Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This particular device is part of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed switching with low on-state resistance.

Key Features

  • Quad FET Bus Switch: The SN74CBT3126DGVRE4 includes four independent bidirectional switches, allowing for flexible connection and disconnection within a circuit.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and power loss, making it ideal for high-performance applications.
  • 5-V Tolerant: The device can tolerate up to 5 volts, which is beneficial for interfacing with a variety of logic levels.
  • Low Power Consumption: With a typical quiescent power consumption of only 0.2 µA, the SN74CBT3126DGVRE4 is suitable for power-sensitive designs.
  • High-Speed Data Flow: The switch is capable of supporting high-speed data flow, which is essential for modern digital communication and processing tasks.

Applications

The SN74CBT3126DGVRE4 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Bus isolation and switching
  • Signal gating
  • Backplane infrastructure
  • Data processing systems
  • Networking equipment
  • Telecommunications

Quality and Reliability

Texas Instruments maintains the highest quality standards for its products, and the SN74CBT3126DGVRE4 is no exception. It is built to offer reliable performance in demanding conditions and comes with the assurance of Texas Instruments' rigorous testing protocols.

Package and Availability

The SN74CBT3126DGVRE4 is available in a 24-pin TVSOP (Thin Very Small Outline Package) which is designed for space-saving on PCBs. It is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess