EN
  • EN
  • DE

SN74CBT1G125DBVT

Part No SN74CBT1G125DBVT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET SGL SOT23-5 / Bus Switch 1-Element CMOS 1-IN 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel package
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 794976-SN74CBT1G125DBVT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT1G125
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CBT1G125DBVT CAD Model

Description

Overview of SN74CBT1G125DBVT

The SN74CBT1G125DBVT is a high-performance, single-bit bus switch from Texas Instruments, featuring a 5-Ω switch connection between two ports. The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. The bus switch is designed to provide high-speed switching with low on-state resistance, facilitating efficient data transmission with minimal signal distortion.

Key Features

  • Single-bit FET Switch: The device functions as a single-bit FET bus switch which can be controlled by the output-enable (OE) input, allowing for simple and efficient data flow control.
  • Low On-State Resistance: With a typical on-state resistance of 5 Ω, the switch ensures high performance with minimal signal loss, making it ideal for interfacing with high-speed data lines.
  • 5-V Tolerant Input: The OE input is 5-V tolerant, which enables the device to be used in mixed-voltage environments and provides compatibility with a variety of logic levels.
  • Low Power Consumption: The device consumes very low power, which is crucial for battery-operated and power-sensitive applications.
  • High Bandwidth: It offers a high bandwidth that supports the fast switching needed for modern digital applications.
  • ESD Protection: The SN74CBT1G125DBVT comes with built-in electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage during handling and operation.

Applications

The versatile nature of the SN74CBT1G125DBVT makes it suitable for a wide range of applications, including:

  • Server and telecom infrastructure
  • Networking equipment
  • Signal gating
  • Data line switching
  • Interface level translation
  • Hot board insertion

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74CBT1G125DBVT is manufactured to the highest standards, ensuring consistent performance and longevity in critical applications. With Texas Instruments' expertise in semiconductor design and fabrication, users can trust the SN74CBT1G125DBVT for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess