EN
  • EN
  • DE

LT1499HS#TRPBF

Part No LT1499HS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 10.5 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 200 µV
Current - Supply 1.8mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LT1499
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 878429-LT1499HS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1499HS#TRPBF CAD Model

Description

The LT1499HS#TRPBF from Analog Devices Inc. is a high-performance dual operational amplifier that combines speed and precision to meet the rigorous demands of a wide range of signal processing applications. This op-amp is well-suited for applications requiring both AC and DC precision, which includes telecommunication, test equipment, and sensor interfaces.

Key Features

  • High Speed: With a slew rate of 10V/µs and a gain bandwidth product of 6.5MHz, this op-amp can handle high-speed signals with ease.
  • Low Power Consumption: The LT1499HS#TRPBF operates with a supply current of just 1.1mA per amplifier, making it an excellent choice for power-sensitive applications.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Output Swing: The output can swing within 1.5V of each supply rail, ensuring a wide dynamic range.
  • Input Offset Voltage: It features a low input offset voltage, which minimizes error in precision applications.
  • Stability: The amplifier is stable with capacitive loads up to 500pF, which is useful for driving capacitive loads without oscillation.

Applications

The LT1499HS#TRPBF is ideal for a variety of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Buffers
  • Integrators or Differentiators
  • Video and Cable Drivers
  • ADC/DAC Buffers

Product Specifications

Parameter Value
Slew Rate 10V/µs
Gain Bandwidth Product 6.5MHz
Supply Current (per Amp) 1.1mA
Supply Voltage Range ±2.5V to ±15V
Input Offset Voltage Low
Capacitive Load Tolerance 500pF

Overall, the LT1499HS#TRPBF is a robust, versatile op-amp that offers a compelling mix of speed and power efficiency, suitable for a multitude of electronic designs. Its small form factor and high reliability make it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess