EN
  • EN
  • DE

SN74CBT16245DL

Part No SN74CBT16245DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48SSOP / Bus Switch 8 x 1:1 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CBT16245
Other Names SN74CBT16245DLG4,TEXTISSN74CBT16245DL,SN74CBT16245DLG4,2156-SN74CBT16245DL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256719-SN74CBT16245DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16245DL CAD Model

Description

Product Overview: SN74CBT16245DL

The SN74CBT16245DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 16-bit bus transceiver with 3-state outputs, belonging to the CBT (Crossbar Switch Technology) family. It is designed to provide bidirectional voltage translation and buffering for data communication in mixed-voltage systems.

Key Features

  • Wide Bus Interface: The SN74CBT16245DL features a 16-bit wide bus interface, which allows for efficient data transfer and communication between different system parts.
  • Bidirectional Voltage Translation: This device is capable of translating signals between two different voltage domains, which is essential for mixed-voltage applications where interface compatibility is a must.
  • 3-State Outputs: The transceiver includes 3-state outputs, which provide high-impedance states to ensure that the device can be disconnected from the bus without affecting the overall system.
  • Low Power Consumption: Designed for power-sensitive applications, the SN74CBT16245DL offers low power consumption, minimizing the overall energy footprint of the system.

Applications

The SN74CBT16245DL is versatile and can be used in a variety of applications, including:

  • Data communication within PCs, servers, and networking equipment.
  • Signal translation between different logic levels in mixed-voltage systems.
  • Interface bridging in multi-voltage platforms.
  • General-purpose bus transceiver functions in digital systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT16245DL is no exception. It is manufactured using advanced semiconductor processes to ensure high performance and longevity. The device is also rigorously tested to meet industry standards for durability and reliability, ensuring that it performs consistently in a wide range of environmental conditions.

Package and Availability

The SN74CBT16245DL comes in a 48-pin SSOP (Shrink Small-Outline Package) that is suitable for surface-mount technology (SMT). This compact package allows for a smaller footprint on PCBs (Printed Circuit Boards), making it ideal for space-constrained applications. The product is available through Texas Instruments' distribution channels, ensuring easy access for designers and manufacturers.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9768 $51.3968
62+ $1.6220 $100.5640
96+ $1.5714 $150.8544
132+ $1.5207 $200.7324
171+ $1.4700 $251.3700
228+ $1.3179 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess