EN
  • EN
  • DE

SN74CBT16244CDLR

Part No SN74CBT16244CDLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCH 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1254232-SN74CBT16244CDLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT16244
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT16244CDLR CAD Model

Description

Product Overview: SN74CBT16244CDLR

The SN74CBT16244CDLR is a high-performance integrated circuit from Texas Instruments, renowned for its efficiency and reliability in digital signal processing. This device is part of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed bus switching in a bidirectional manner. It is particularly suited for voltage translation and buffering applications where signal integrity is paramount.

Key Features

  • Bus Interface Type: The SN74CBT16244CDLR is equipped with a 16-bit bus interface, ensuring wide compatibility with standard data buses and providing ample data width for complex operations.
  • Output Type: This product features 3-state outputs, which allow for connection to multiple buses or signal lines without the risk of contention. The 3-state outputs also facilitate easy multiplexing and demultiplexing operations.
  • Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 5.5V, making it versatile for use in various system voltage levels.
  • Operating Temperature: The SN74CBT16244CDLR is designed to function reliably within an industrial temperature range of -40°C to +85°C, ensuring stability in challenging environmental conditions.
  • Packaging: The product is available in a surface-mount, 48-pin SSOP (Shrink Small Outline Package), which is conducive to space-saving on printed circuit boards (PCBs).

Applications

The SN74CBT16244CDLR is ideal for a variety of applications where data integrity and speed are critical. These include:

  • Bus isolation and buffering in servers and telecommunications equipment
  • Level shifting in mixed-voltage systems for interfacing between different logic levels
  • High-speed signal gating, which is essential in networking and computing applications
  • Memory address drivers, where precise and quick signal transitions are necessary

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74CBT16244CDLR is no exception. It is manufactured using advanced techniques that ensure it meets the stringent requirements of industrial and commercial applications. Users can expect consistent performance and durability from this Texas Instruments product.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess