EN
  • EN
  • DE

SN74CB3T3384PWG4

Part No SN74CB3T3384PWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TSSOP / Bus Switch 5 x 1:1 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Package Tube
Product Status Discontinued
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CB3T3384
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896542-SN74CB3T3384PWG4
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3384PWG4 CAD Model

Description

SN74CB3T3384PWG4 - Texas Instruments

The SN74CB3T3384PWG4 is a high-performance integrated circuit from Texas Instruments, designed to provide a 10-bit FET bus switch with a 5-ohm resistor. This product is a part of the TI's CB3T series, which is known for its low-power consumption and high-speed operation. The SN74CB3T3384PWG4 is specifically engineered to address the needs of applications requiring efficient data flow and signal routing, such as communication devices, computing, and networking equipment.

Featuring a wide operating voltage range from 2.3V to 3.6V, the SN74CB3T3384PWG4 ensures compatibility with various systems and standards, making it a versatile choice for designers. Its low on-state resistance minimizes signal distortion, while the bidirectional switch capability allows signals to flow in both directions, thus enhancing the flexibility of the overall design. The device also supports quick switching with a 5-ns (max) switch turn-on time, contributing to the high-speed performance required in modern digital applications.

The SN74CB3T3384PWG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. This package type not only conserves board space but also offers good thermal performance. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

For design engineers, the SN74CB3T3384PWG4 provides an effective solution for voltage translation, signal gating, and bus isolation. Its low crosstalk and high bandwidth make it suitable for high-speed data lines. Furthermore, the device is equipped with 5-V tolerant inputs and outputs, which protect it from potential damage due to voltage spikes.

Overall, the SN74CB3T3384PWG4 is a testament to Texas Instruments' commitment to producing high-quality, reliable components that meet the evolving demands of the electronics industry. With its robust feature set and performance characteristics, this product is an excellent choice for engineers looking to enhance their system designs with efficient and high-speed signal switching capabilities.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2813 $51.2520
100+ $1.0514 $105.1400
150+ $1.0185 $152.7750
205+ $0.9857 $202.0685
265+ $0.9528 $252.4920
355+ $0.8542 $303.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess