EN
  • EN
  • DE

SN74CB3T16212DGVR

Part No SN74CB3T16212DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCH, 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER | IC SW FET BUS 24BIT EXCH 56TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP
Supplier Device Package 56-TVSOP
Family Part Number 74CB3T16212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254200-SN74CB3T16212DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16212DGVR CAD Model

Description

Product Overview: SN74CB3T16212DGVR

The SN74CB3T16212DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of bus switch products, which are known for their reliability and efficiency in data switching applications.

Key Features

  • Low On-State Resistance (Ron): The switch provides a low Ron, which reduces the power loss and improves the efficiency of the data switching operation.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it versatile for use in various system voltage levels.
  • High Bandwidth: The SN74CB3T16212DGVR offers a high-data bandwidth that ensures fast data transmission, suitable for high-speed applications.
  • 24-Bit Bus Switch: The device features a 24-bit bus switch with 12-bit bus exchange switches, providing flexibility in routing and signal distribution.

Applications

The SN74CB3T16212DGVR is commonly used in a wide range of electronic applications, including:

  • High-speed data transmission systems
  • Signal routing and bus exchange operations
  • Server and networking equipment
  • Communication infrastructure
  • Computers and peripherals

Package and Quality

The device comes in a compact 48-pin TVSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The SN74CB3T16212DGVR is designed to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and durability.

Environmental Compliance

As with all Texas Instruments products, the SN74CB3T16212DGVR is manufactured with a commitment to environmental sustainability. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from environmentally harmful substances such as lead, mercury, and cadmium.

In summary, the SN74CB3T16212DGVR from Texas Instruments is a robust, high-performance bus switch that offers low on-state resistance, high bandwidth, and flexible data routing capabilities, making it an ideal choice for a variety of high-speed data switching and signal distribution applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3558 $51.8276
52+ $1.9330 $100.5160
81+ $1.8726 $151.6806
111+ $1.8122 $201.1542
143+ $1.7518 $250.5074
192+ $1.5706 $301.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess