EN
  • EN
  • DE

SN74CB3T16211DLG4

Part No SN74CB3T16211DLG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254197-SN74CB3T16211DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16211DLG4 CAD Model

Description

Overview of SN74CB3T16211DLG4

The SN74CB3T16211DLG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is a 24-bit FET bus switch that provides high-speed bus switching with low on-state resistance, allowing for efficient data flow and signal integrity in a variety of digital applications.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which minimizes signal distortion and power loss, ensuring efficient operation.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered off, providing compatibility with a range of input signals and protecting against potential damage from overvoltage conditions.
  • Low Power Consumption: Designed for low power consumption, the SN74CB3T16211DLG4 is suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates over an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.
  • Bidirectional Switch: The switch can pass signals from the input to the output and vice versa, providing flexibility in signal routing.
  • High-Speed Data Transfer: With its ability to switch quickly and with low propagation delay, the SN74CB3T16211DLG4 is ideal for high-speed data transfer applications.

Applications

The SN74CB3T16211DLG4 is versatile and can be used in various applications such as:

  • Bus isolation and switching
  • Signal gating
  • Backplane data routing
  • Memory interleaving
  • Hot-swapping and hot-docking applications

Quality and Reliability

TI's commitment to quality ensures that the SN74CB3T16211DLG4 meets the highest standards of reliability and performance. It is available in a 56-pin SSOP (Shrink Small-Outline Package) that is RoHS compliant, providing a compact footprint and ease of integration into a variety of circuit board layouts.

For engineers and designers looking for a reliable, high-speed bus switch with low on-state resistance and power consumption, the SN74CB3T16211DLG4 from Texas Instruments represents a robust solution that can enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2613 $52.0099
54+ $1.8555 $100.1970
84+ $1.7975 $150.9900
115+ $1.7395 $200.0425
149+ $1.6815 $250.5435
199+ $1.5076 $300.0124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess