EN
  • EN
  • DE

SN74CB3T16211DGG

Part No SN74CB3T16211DGG
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254195-SN74CB3T16211DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16211DGG CAD Model

Description

The SN74CB3T16211DGG is a high-performance integrated circuit produced by Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This particular product is a 24-bit FET (Field-Effect Transistor) bus switch that operates with very low on-state resistance, allowing for efficient data flow and signal switching in a variety of electronic applications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 Ω, which minimizes signal distortion and ensures high-quality signal transmission.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs of the SN74CB3T16211DGG can tolerate up to 5 volts, making it compatible with a range of logic levels and providing design flexibility.
  • 24-Bit Bus Switch: The switch has 24 channels, providing ample connectivity for complex digital systems, such as data buses in computers and communication equipment.
  • Quick Switching: The device is capable of fast switching speeds, which is critical for high-speed data processing and communications.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, offering versatility in signal routing within a system.
  • Low Power Consumption: Designed for energy efficiency, this switch maintains low power consumption, which is ideal for battery-powered and power-sensitive applications.

Applications

The SN74CB3T16211DGG is suitable for a range of applications, including:

  • Memory Interleaving
  • Signal Gating
  • Data Switching in Servers
  • Communication Devices
  • Peripheral Switching

Package and Quality

This bus switch is available in a 56-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs (Printed Circuit Boards). The product adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance in demanding environments.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the SN74CB3T16211DGG is an excellent choice for designers looking to incorporate a reliable and efficient bus switch into their electronic systems. Its versatility and performance make it an invaluable component in achieving optimal signal integrity and system functionality.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3644 $50.4660
37+ $2.7606 $102.1422
57+ $2.6743 $152.4351
78+ $2.5880 $201.8640
100+ $2.5018 $250.1800
134+ $2.2430 $300.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,227 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess