EN
  • EN
  • DE

ADS7251IRTET

Part No ADS7251IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Surface Mount
Base Product Number ADS7251
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADS7251IRTET,296-37983-6,TEXTISADS7251IRTET,296-37983-2,296-37983-1
Standard Package 250
Win Source Part Number 1318339-ADS7251IRTET
Ultra Librarian 3D Model Ultra Librarian ADS7251IRTET CAD Model

Description

Introducing the ADS7251IRTET from Texas Instruments

The ADS7251IRTET is a state-of-the-art, precision analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This particular model is a part of the ADS7251 family and is designed to deliver high-performance data conversion with exceptional accuracy and speed.

The device features a dual-channel, 14-bit ADC with a sample rate of up to 1 MSPS (Mega-Samples per Second), providing rapid and reliable conversion for demanding applications. The ADS7251IRTET operates within a supply voltage range of 2.7V to 5.5V, making it versatile for various power environments and ensuring compatibility with both 3V and 5V systems.

One of the standout features of the ADS7251IRTET is its integrated features that simplify system design. It includes an internal reference and an oscillator, which reduce the need for external components and help to minimize system complexity and cost. Furthermore, the device offers a SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems.

The ADS7251IRTET is designed with precision in mind, boasting excellent INL (Integral Nonlinearity) and DNL (Differential Nonlinearity) specifications. This precision ensures accurate and consistent data conversion, which is critical for applications such as data acquisition systems, industrial automation, and medical equipment where precise measurements are essential.

For enhanced flexibility, the device comes in a compact VQFN-16 package, which is ideal for space-constrained applications. Moreover, its operating temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions, making it suitable for industrial and automotive applications that require robust operation.

In summary, the ADS7251IRTET from Texas Instruments is an exceptional ADC solution that offers a blend of precision, speed, and integrated features. Its dual-channel design, high-speed data conversion, and robust performance make it an excellent choice for engineers and designers looking to improve the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8538 $54.2690
12+ $8.9057 $106.8684
18+ $8.6274 $155.2932
24+ $8.3491 $200.3784
31+ $8.0708 $250.1948
42+ $7.2359 $303.9078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess