EN
  • EN
  • DE

SN74CB3T16211

Part No SN74CB3T16211
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254194-SN74CB3T16211
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16211 CAD Model

Description

SN74CB3T16211 24-Bit FET Bus Switch from Texas Instruments

The SN74CB3T16211 from Texas Instruments is a high-performance, 24-bit FET bus switch designed with a low on-state resistance, facilitating the connection or isolation of two ports without significant signal distortion. This integrated circuit is an ideal solution for applications requiring efficient bus switching and voltage translation in computing, networking, and telecommunications equipment.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of 5Ω, which minimizes signal distortion and voltage drop across the switch, thus ensuring integrity in high-speed signal transmission.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with various logic levels and enabling it to interface with both 3.3V and 5V systems.
  • Low Power Consumption: The SN74CB3T16211 is designed for low power consumption, with a quiescent current of only 10µA max, which is beneficial for power-sensitive applications.
  • Wide Operating Voltage Range: This switch operates over a wide voltage range of 2.3V to 3.6V, providing flexibility for different system voltages.
  • High Bandwidth: With a bandwidth greater than 250 MHz, the SN74CB3T16211 is capable of supporting high-speed data lines and maintaining signal integrity.

Applications

The SN74CB3T16211 is versatile and can be used in various applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating, demultiplexing, and multiplexing
  • Interface and level translation for mixed-voltage systems
  • Hot-swapping and hot-docking operations

Package and Quality

The device is offered in a 56-pin thin shrink small-outline package (TSSOP), which is optimized for space-constrained applications. Texas Instruments is committed to high-quality standards, and the SN74CB3T16211 is rigorously tested to ensure reliability and performance in demanding environments.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess