EN
  • EN
  • DE

SN74CB3Q3244PWRE4

Part No SN74CB3Q3244PWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20TSSOP / Bus Switch 4 x 1:1 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74CB3Q3244
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256803-SN74CB3Q3244PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3244PWRE4 CAD Model

Description

Product Overview: SN74CB3Q3244PWRE4 by Texas Instruments

The SN74CB3Q3244PWRE4 is a high-performance, 8-bit FET bus switch crafted with precision by Texas Instruments. This device is part of TI's extensive switch and multiplexer portfolio and is designed to provide excellent signal switching for your digital and analog applications. The SN74CB3Q3244PWRE4 offers low on-state resistance and minimal propagation delay, making it an ideal choice for bus exchange operations in a broad range of electronic systems.

Key Features

  • Low On-State Resistance: This switch features a bidirectional 5-Ω switch connection between two ports, which minimizes the impedance in the signal path, ensuring high-quality signal integrity and reduced signal loss.
  • Quick Switching: With a propagation delay of only 0.25 ns (max), the SN74CB3Q3244PWRE4 ensures swift and efficient data transfer, which is crucial for high-speed data applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 2.3 V to 3.6 V, which allows for flexibility in various system designs and compatibility with a range of logic levels.
  • Low Power Consumption: It is designed for low power consumption, which is an essential feature for battery-powered and energy-sensitive applications.
  • I/O Voltage Tolerance: The switch supports I/O voltage levels from 0 to 3.6 V, which enables interfacing with multiple voltage domains within a system.

Applications

The SN74CB3Q3244PWRE4 is suitable for a variety of applications, including:

  • Signal gating
  • Bus isolation
  • Backplane switching
  • Data routing
  • Peripheral sharing

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN74CB3Q3244PWRE4 is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards (PCBs). Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, ensuring reliability and performance consistency for your electronic designs.

Whether you're designing a complex digital system or a simple peripheral interface, the SN74CB3Q3244PWRE4 from Texas Instruments provides the efficiency and reliability you need to ensure seamless operation and data integrity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess