EN
  • EN
  • DE

SN74CB3Q16811DGVR

Part No SN74CB3Q16811DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56TVSOP / Bus Switch 12 x 1:1 56-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number 74CB3Q16811
Other Names -296-19121-1,-296-19121-1,-74CB3Q16811DGVRG4R,296-19121-1,-SN74CB3Q16811DGVRR,296-19121-2,TEXTISSN74CB3Q16811DGVR,-74CB3Q16811DGVRG4,-74CB3Q16811DGVRE4,2156-SN74CB3Q16811DGVR,74CB3Q16811DGVRE4,74CB3Q16811DGVRG4,-74CB3Q16811DGVRE4R,74CB3Q16811DGVRE4,74CB3Q16811DGVRG4,296-19121-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256809-SN74CB3Q16811DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16811DGVR CAD Model

Description

Product Overview: SN74CB3Q16811DGVR by Texas Instruments

The SN74CB3Q16811DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the FET switches and multiplexers family, specifically tailored for applications requiring a low-voltage, 18-bit FET bus switch. The SN74CB3Q16811DGVR offers a wide range of features that make it suitable for various applications, including computing, networking, and telecommunications.

Key Features

  • Low On-State Resistance (Ron): This switch offers a low Ron, which minimizes signal distortion and ensures efficient data transmission, making it ideal for high-speed signal switching.
  • 5-V Tolerant Inputs: The inputs of the SN74CB3Q16811DGVR are tolerant up to 5 volts, even when the device is powered off. This feature provides design flexibility and compatibility with higher voltage logic levels.
  • Low Power Consumption: With a focus on energy efficiency, the device operates with very low quiescent power, which is critical for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to function reliably over a broad temperature range, making it suitable for industrial and automotive environments.
  • Bidirectional Switch: The switch can conduct signals in both directions, providing versatility in signal routing and data bus management.

Technical Specifications

  • Package: The SN74CB3Q16811DGVR comes in a compact TVSOP package, which is ideal for space-constrained applications.
  • Switch Configuration: It features an 18-bit bus switch configuration, providing ample connectivity for complex data paths.
  • Supply Voltage Range: The device operates over a supply voltage range of 2.3 V to 3.6 V, accommodating various system power rails.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the device to ensure robustness and longevity in harsh electrical environments.
  • RoHS Compliant: The switch is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally-sensitive applications.

The SN74CB3Q16811DGVR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of performance, power efficiency, and design flexibility makes it an excellent choice for designers looking to optimize their high-speed signal routing and data bus management solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2137 $50.5644
29+ $3.4574 $100.2646
45+ $3.3493 $150.7185
62+ $3.2413 $200.9606
80+ $3.1332 $250.6560
107+ $2.8091 $300.5737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess