EN
  • EN
  • DE

SN74CB3Q16211DLR

Part No SN74CB3Q16211DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP / Bus Switch 12 x 1:1 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CB3Q16211
Other Names 296-17786-2,74CB3Q16211DLRG4,296-17786-1,-296-17786-1,296-17786-2R,296-17786-6,296-17786-6R,-74CB3Q16211DLRG4,2156-SN74CB3Q16211DLR,-296-17786-1R,TEXTISSN74CB3Q16211DLR,-SN74CB3Q16211DLRR,-74CB3Q16211DLRG4R,74CB3Q16211DLRG4,-296-17786-1,296-17786-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256807-SN74CB3Q16211DLR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16211DLR CAD Model

Description

The SN74CB3Q16211DLR from Texas Instruments is a high-performance, 24-bit FET bus switch designed with a low on-state resistance, providing a high-bandwidth pathway for data and signal transfer in a variety of electronic systems. This integrated circuit is an ideal choice for applications requiring efficient and fast switching operations.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and voltage drop, ensuring signal integrity and improving overall performance.
  • Quick Switching: The SN74CB3Q16211DLR offers a fast switching speed, which is crucial for high-speed data transmission and reduces the time circuits spend in intermediate states, thus minimizing power consumption and noise generation.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, making it versatile for use in various systems and compatible with many logic families.
  • 24-Bit Bus Switch: The device provides 24 bits of high-speed bus switching, allowing for the transfer of multiple data lines simultaneously, which is essential for parallel data processing and throughput enhancement.
  • Low Power Consumption: Designed for power-sensitive applications, the switch maintains low power consumption even at high speeds, contributing to energy-efficient system design.
  • Multiple Package Options: Available in a range of package options, including the small-outline package represented by the DLR suffix, which is suitable for space-constrained applications.

Applications:

The SN74CB3Q16211DLR is used in a variety of applications where efficient data transfer is critical. It is commonly found in:

  • Communication systems
  • Servers and networking equipment
  • Data acquisition systems
  • High-speed data lines
  • Memory switching

With its robust design and high-speed switching capabilities, the SN74CB3Q16211DLR from Texas Instruments is a reliable and essential component for modern electronic systems that require efficient data handling and signal routing.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess