Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74BCT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 77MHz
Max Propagation Delay @ V, Max CL 8.6ns @ 5V, 50pF
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8mA
Input Capacitance 5.5pF
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 794970-SN74BCT574N
Popularity Medium
Supply and Demand Status Limited
Family Name SN74BCT574
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74BCT574N CAD Model

Description

SN74BCT574N Octal Edge-Triggered D-Type Flip-Flops by Texas Instruments

The SN74BCT574N is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features a robust build that ensures reliable operation in a wide range of applications. It is particularly well-suited for use in systems that require the capture and storage of data, such as computers, communication equipment, and industrial control systems.

Each flip-flop in the SN74BCT574N has a 3-state output, which provides the option to place the output in a high-impedance state. This feature is essential for bus-oriented systems, as it allows multiple outputs to be connected to a common bus without causing conflicts. The 3-state outputs also facilitate easy expansion of data buses with minimal hardware.

The device operates on the edge-triggered mechanism, capturing data on the rising edge of the clock signal. This ensures precise timing and synchronization of data within your system. The SN74BCT574N is designed to be used with a 5V power supply, making it compatible with many TTL and CMOS logic families.

The IC is encapsulated in a standard 20-pin DIP (Dual In-line Package), which is widely used and easily integrated into a variety of board layouts. The DIP package also allows for easy insertion and removal, which is useful for prototyping and educational purposes.

Key features of the SN74BCT574N include:

  • 8 D-type flip-flops with single-rail outputs
  • Full parallel access for loading
  • Edge-triggered from active-high or active-low Gated Clock inputs
  • Buffered control inputs
  • 3-state outputs for bus-oriented applications
  • High-current 3-state outputs can drive up to 15 LSTTL loads
  • Typical t<sub>pd of 7.5 ns
  • Low power consumption
  • Operational temperature range: 0°C to 70°C

With its combination of high-speed operation, 3-state outputs, and the reliability of Texas Instruments' manufacturing, the SN74BCT574N is an excellent choice for designers looking to implement efficient and effective data handling in their digital systems.

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $6.3223
ECAD model for MC10E151FNR2
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.9699
ECAD model for MC100EL52DR2
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5653
ECAD model for MM74HC374SJ
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 5962-9221804MRA
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC574DW
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5496
ECAD model for MC100EL51D
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.4326
ECAD model for SN74AHC374DWRG4
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention