EN
  • EN
  • DE

SN74BCT573DW

Part No SN74BCT573DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6.1ns
Current - Output High, Low 15mA, 64mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT573
Other Names 2156-SN74BCT573DW,TEXTISSN74BCT573DW,SN74BCT573DWG4,SN74BCT573DWE4,SN74BCT573DWG4,SN74BCT573DWE4,-SN74BCT573DWR
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257322-SN74BCT573DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT573DW CAD Model

Description

Product Overview: SN74BCT573DW from Texas Instruments

The SN74BCT573DW is a high-performance, octal transparent D-type latch designed by Texas Instruments, renowned for its precision and quality in the semiconductor industry. This integrated circuit is part of the BCT family, which is known for its BiCMOS technology, combining the speed of bipolar transistors with the low power consumption of CMOS technology, making it ideal for a wide range of digital applications.

Key Features:

  • Octal Transparent D-Type Latches: The device contains eight latches with 3-state outputs for bus-oriented applications.
  • Edge-Triggered Latching: Information on the D input is accepted by the latch on the positive-going edge of the clock pulse. The Q output will follow the input as long as the latch-enable (LE) input is high. When LE is low, the Q output will be latched at the level of the D input.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus-oriented applications where multiple outputs can share the same connection.
  • Wide Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, which is typical for 5V logic levels, providing compatibility with various digital systems.
  • Drive Capability: These octal latches are capable of driving bus lines or buffer memory address registers directly with their high-current outputs.
  • Package: The SN74BCT573DW comes in a wide-body SOIC (Small-Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT).

Applications:

The versatile nature of the SN74BCT573DW makes it suitable for numerous applications such as:

  • Memory address latching
  • Data multiplexing
  • Bus driving
  • Data storage
  • Industrial controls

The SN74BCT573DW is a testament to Texas Instruments' commitment to providing high-quality, reliable components for digital logic functions. Its robust design ensures stable performance in a variety of electronic applications, from simple latches to complex computing systems, making it a go-to choice for engineers and designers alike.

You May Also Be Interested in

Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess