EN
  • EN
  • DE

SN74BCT543DWRG4

Part No SN74BCT543DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Manufacturer Texas Instruments
Series 74BCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name SN74BCT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934583-SN74BCT543DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT543DWRG4 CAD Model

Description

Product Overview: SN74BCT543DWRG4

The SN74BCT543DWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is an octal registered transceiver that features bidirectional interface logic, ensuring seamless data flow between an input bus and an output bus. It is particularly suitable for driving bus lines or buffer memory address registers in a wide range of applications, including computing, industrial, and telecommunications systems.

Key Features

  • Octal Bidirectional Transceiver: The SN74BCT543DWRG4 contains eight bidirectional data lines, allowing simultaneous communication in both directions.
  • Edge-Triggered D-Type Flip-Flops: This device uses edge-triggered D-type flip-flops with 3-state outputs, which contribute to its ability to handle high-speed data transmission.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 4.5V to 5.5V, making it versatile for various logic-level environments.
  • High-Drive Outputs: With high-drive outputs (-32 mA IOH, 64 mA IOL), the transceiver can drive multiple loads with ease, which is ideal for bus-oriented systems.
  • Low Power Consumption: It is designed to have low power consumption, which is critical for energy-efficient designs.

Technical Specifications

  • Logic Type: Registered Transceiver
  • Number of Bits per Element: 8
  • Input/Output Bus Direction: Bidirectional
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24
  • Operating Temperature: -40°C to 85°C

Applications

The versatility of the SN74BCT543DWRG4 makes it an excellent choice for a variety of electronic applications. It is commonly used in:

  • Data communication systems
  • Buffer memory address registers
  • Data buses in computing and processing units
  • Industrial control systems
  • Telecommunication infrastructure

With its robust design and reliable performance, the SN74BCT543DWRG4 from Texas Instruments is a preferred solution for designers who require a high-quality, octal registered transceiver for their data communication and processing needs.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,928 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess