The SN74BCT543DW is a high-performance integrated circuit from Texas Instruments, renowned for its robustness and versatility in digital applications. This octal registered transceiver with 3-state outputs is designed to provide bidirectional communication between data buses while ensuring data integrity and minimizing propagation delay.
Key Features
- Octal Bidirectional Transceiver: The SN74BCT543DW features eight bidirectional data lines, allowing for efficient data transfer in both directions.
- 3-State Outputs: The inclusion of 3-state outputs enables the device to either drive the data bus, receive data, or be placed in a high-impedance state, thus allowing for bus sharing.
- Edge-Triggered D-Type Flip-Flops: With edge-triggered D-type flip-flops, this transceiver captures data on the occurrence of a clock edge, which enhances its ability to synchronize data transfer between asynchronous systems.
- Low Power Consumption: Engineered for energy efficiency, the SN74BCT543DW maintains low power consumption while delivering high-speed performance.
- Wide Operating Temperature Range: It operates reliably over a broad temperature range, making it suitable for various industrial applications.
Applications
The SN74BCT543DW is ideal for use in a wide array of electronic systems, including:
- Microprocessor or Microcontroller-based Systems
- Data Communication Equipment
- Networking Hardware and Interfaces
- Peripheral Interfaces
Technical Specifications
| Parameter |
Value |
| Logic Family |
BCT |
| Logic Type |
Octal Transceiver/Register |
| Number of Pins |
24 |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOIC |
For more detailed information and technical support, refer to the SN74BCT543DW datasheet provided by Texas Instruments.