EN
  • EN
  • DE

SN74BCT374DW

Part No SN74BCT374DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74BCT
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 70 MHz
Max Propagation Delay @ V, Max CL 9.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 5 mA
Input Capacitance 6 pF
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74BCT374
Other Names -SN74BCT374DWR,SN74BCT374DWE4,SN74BCT374DWE4,SN74BCT374DWG4,SN74BCT374DWG4,TEXTISSN74BCT374DW,2156-SN74BCT374DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258518-SN74BCT374DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT374DW CAD Model

Description

Overview of SN74BCT374DW

The SN74BCT374DW is an advanced high-speed CMOS octal edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This integrated circuit is part of the SN74BCT family, which is known for its robust performance and reliability in a wide range of digital applications.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains eight edge-triggered D-type flip-flops with a common clock (CLK) and output-enable (OE) inputs, providing synchronous state changes on the positive going transition of the clock input signal.
  • 3-State Outputs: The flip-flops have 3-state outputs to enable them to be used in bus-oriented systems. This feature allows multiple outputs to be connected to a common bus without causing conflicts.
  • Wide Operating Voltage Range: The SN74BCT374DW is designed to operate from a wide range of supply voltages, typically 4.5V to 5.5V, making it compatible with most 5V systems.
  • High Drive Capability: The device offers a high current drive capability of ±48 mA at the outputs, allowing it to drive heavy loads or to be used in bus-driving applications.
  • Low Power Consumption: The IC is optimized for low power consumption, which is critical for battery-powered or energy-efficient systems.

Applications

The SN74BCT374DW is suitable for a variety of digital applications, including:

  • Buffer/storage registers
  • Shift registers
  • Data storage
  • System control registers

Package and Quality

The SN74BCT374DW comes in a wide-body SOIC (Small Outline Integrated Circuit) package, which is ideal for surface-mounted technology (SMT). The device is also RoHS (Restriction of Hazardous Substances) compliant, ensuring it meets the latest environmental standards for electronic components.

Texas Instruments is committed to providing high-quality products, and the SN74BCT374DW is no exception. It has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications.

With its combination of performance, versatility, and reliability, the SN74BCT374DW from Texas Instruments is an excellent choice for designers looking to implement flip-flops in their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess