EN
  • EN
  • DE

SN74BCT29863BDWR

Part No SN74BCT29863BDWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 9BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74BCT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type Push-Pull
Current - Output High, Low 24mA, 48mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 749400-SN74BCT29863BDWR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74BCT29863
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74BCT29863BDWR CAD Model

Description

Product Overview: SN74BCT29863BDWR

The SN74BCT29863BDWR is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the BCT family of products, which are known for their exceptional speed and reliability, making them suitable for a wide range of digital applications.

Key Features

  • Functionality: The SN74BCT29863BDWR is a 10-bit bus transceiver featuring non-inverting 3-state outputs. It is capable of bidirectional communication between two buses with the direction controlled by the DIR input signal.
  • Performance: Designed for use in systems that demand high-speed data transfer, this transceiver can operate at a significant speed, contributing to improved overall system performance.
  • Power Supply: It operates over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in various application environments.
  • Package: The device comes in a 24-pin SOP (Small Outline Package) with a wide body, denoted by the 'DW' suffix in its part number, which is suitable for surface-mount technology (SMT).
  • Temperature Range: It is designed to perform reliably across an industrial temperature range, ensuring stability and functionality in diverse operating conditions.

Applications

The SN74BCT29863BDWR is a versatile component that can be used in a variety of digital systems. Its primary applications include:

  • Data bus transceivers for microprocessor or microcontroller-based systems
  • Interface logic for data communication between different parts of a system
  • Memory switching in servers and workstations
  • Peripheral driving for both computing and consumer electronics

Quality and Reliability

TI is renowned for its commitment to quality and reliability, and the SN74BCT29863BDWR is no exception. Each device is rigorously tested to meet high standards, ensuring that customers receive a product that performs to specifications and is durable over time.

Ordering Information

The part number SN74BCT29863BDWR is used to order this specific package and configuration. For those looking to incorporate this transceiver into their designs, it is recommended to consult the latest datasheets and product specifications available on the Texas Instruments website to ensure compatibility and optimal performance.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5823 $50.1522
35+ $2.9394 $102.8790
53+ $2.8475 $150.9175
73+ $2.7557 $201.1661
94+ $2.6638 $250.3972
126+ $2.3882 $300.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess