EN
  • EN
  • DE

SN74BCT29854NT

Part No SN74BCT29854NT
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TRANSCEIVER 1-9BIT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8-Bit to 9-Bit Parity Bus Transceiver IC 24-PDIP
Manufacturer Texas Instruments
Series 74BCT
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name SN74BCT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74BCT29854NTE4, SN74BCT29854NTE4-ND
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896530-SN74BCT29854NT
Ultra Librarian 3D Model Ultra Librarian SN74BCT29854NT CAD Model

Description

The SN74BCT29854NT is a high-performance, integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the BCT family of products, which are known for their reliability and efficiency in digital signal processing applications.

Key Features

  • Technology: BiCMOS Technology
  • Type: 9-Bit Bus Interface Registers
  • Package: Plastic 300-mil DIP
  • Pin Count: 24 pins
  • Logic Type: Universal Bus Drivers (UBDs)
  • Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature: 0°C to 70°C

Performance and Applications

The SN74BCT29854NT is designed to improve signal integrity and reduce noise in your digital systems. It is capable of driving heavily loaded bus lines with a high capacitive load with minimal propagation delay and reduced power consumption. This makes it suitable for a wide range of applications, from industrial control systems to high-speed data acquisition and processing.

Its robust design ensures that it can operate effectively under a wide range of environmental conditions, making it an ideal choice for demanding applications that require reliable performance over an extended period.

Quality and Reliability

As with all Texas Instruments products, the SN74BCT29854NT is built to meet the highest quality and reliability standards. It undergoes rigorous testing and quality control measures to ensure that it meets the stringent requirements set by Texas Instruments for its BCT product line.

Whether you are developing a new digital system or upgrading an existing one, the SN74BCT29854NT offers a combination of performance, power efficiency, and reliability that can help you achieve your design objectives.

Ordering Information

For detailed product specifications, technical documentation, and ordering information, please visit the Texas Instruments official website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1081 $52.8377
40+ $2.5503 $102.0120
61+ $2.4706 $150.7066
84+ $2.3909 $200.8356
109+ $2.3112 $251.9208
145+ $2.0721 $300.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess