EN
  • EN
  • DE

MAX2171ETL+

Part No MAX2171ETL+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Tuners Radio 108MHz/240MHz/1.492GMHz Automotive 40-Pin TQFN EP / IC TUNER LOW IF CONV DGTL 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series *
Packaging Tube
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN (6x6)
Win Source Part Number 785670-MAX2171ETL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2171
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX2171ETL+ CAD Model

Description

Maxim Integrated MAX2171ETL+ RF to Bits Tuner

The MAX2171ETL+ from Maxim Integrated is a highly integrated RF to Bits® tuner designed for use in digital audio broadcast (DAB) applications, including FM phase modulation and band III. This advanced tuner is part of Maxim's commitment to providing cutting-edge solutions for the radio market, ensuring superior signal quality and ease of integration for designers.

At the heart of the MAX2171ETL+ is a sophisticated architecture that combines a low-IF digital processing implementation with a high-performance RF front-end. This integration results in a compact, power-efficient solution that simplifies the design process for digital radio systems. The device is capable of receiving signals in the frequency range of 168MHz to 240MHz for band III and 1452MHz to 1492MHz for L-band, covering the majority of DAB/DAB+/DMB applications.

The MAX2171ETL+ offers exceptional performance with its fully integrated VCO, PLL, LNA, mixers, IF filtering, and ADCs. This level of integration minimizes the need for external components, reducing the bill of materials (BOM) and saving valuable board space. The device is packaged in a compact 40-pin TQFN (6mm x 6mm) with an exposed pad, which aids in thermal management and allows for a more streamlined PCB layout.

One of the key features of the MAX2171ETL+ is its support for I2S digital audio output, which provides a direct interface to most modern DSPs and SoCs without the need for additional DACs. This, along with its programmable baseband filter bandwidths and automatic gain control (AGC), ensures that the MAX2171ETL+ can deliver high-quality audio while maintaining flexibility in various system designs.

The device also includes advanced features such as a fully integrated RF tracking filter, which helps in rejecting out-of-band interference and improving the overall signal quality. The MAX2171ETL+ is designed for low-power operation, making it an ideal choice for portable and automotive applications where power efficiency is critical.

Overall, the MAX2171ETL+ represents a robust, feature-rich solution for designers looking to incorporate DAB functionality into their products. With its high level of integration and performance, it stands as a testament to Maxim Integrated's expertise in radio-frequency and mixed-signal design.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess