EN
  • EN
  • DE

SN74BCT29841DW

Part No SN74BCT29841DW
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1094920-SN74BCT29841DW
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74BCT29841DW CAD Model

Description

Product Overview: SN74BCT29841DW

The SN74BCT29841DW is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, this device is part of their BiCMOS technology line, which combines the speed of CMOS with the low power dissipation of bipolar transistors.

Key Features

  • Technology: BiCMOS
  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Output Current: -32 mA / 64 mA
  • Package: 24-SOIC (0.295", 7.50mm Width)

Performance Benefits

The SN74BCT29841DW is designed to drive heavily loaded backplanes with the speed and power consumption efficiency that modern high-performance systems require. Its BiCMOS construction ensures that it delivers the high-speed performance of CMOS devices while maintaining the signal integrity and robustness of bipolar transistors.

Applications

This versatile buffer and line driver is suitable for a wide range of applications, including:

  • High-speed memory systems
  • Bus transceivers in data communication systems
  • Clock distribution networks
  • Backplane driving

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74BCT29841DW is no exception. It is designed to withstand the rigors of both industrial and commercial applications, ensuring a long operational life and stable performance throughout its lifespan.

Environmental Compliance

The SN74BCT29841DW complies with RoHS standards, ensuring that it meets global environmental regulations and is free from harmful substances.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess