EN
  • EN
  • DE

SN74BCT2425PQ

Part No SN74BCT2425PQ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description INTERFACE CIRCUIT, / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74BCT2425
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671459-SN74BCT2425PQ
Ultra Librarian 3D Model Ultra Librarian SN74BCT2425PQ CAD Model

Description

Product Overview: SN74BCT2425PQ from Texas Instruments

The SN74BCT2425PQ is a high-performance, integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the BiCMOS family of logic devices and is specifically crafted to meet the rigorous demands of high-speed data transmission and switching applications.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, offering an optimal balance of performance and efficiency.
  • Drive Capability: It features a robust drive capability, with the ability to drive heavy loads without compromising signal integrity, making it suitable for a wide range of industrial and computing applications.
  • Speed: The SN74BCT2425PQ is designed for high-speed operation, ensuring quick data processing and transfer, which is critical in today's fast-paced electronic environments.
  • Package: Encased in a Power Quad Flatpack (PQ) package, the product is designed for surface mount technology (SMT), allowing for a compact footprint and efficient use of PCB space.
  • Compatibility: It offers excellent compatibility with TTL (Transistor-Transistor Logic) levels, allowing for seamless integration with existing digital systems.

Applications

The SN74BCT2425PQ is versatile and can be used in various high-speed data processing applications, including:

  • Data communication equipment
  • Networking hardware such as switches and routers
  • High-speed servers and workstations
  • Signal processing units
  • Computer peripherals

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74BCT2425PQ is subjected to rigorous testing and quality control measures to ensure reliability and performance under varied conditions. With Texas Instruments' reputation for excellence, you can trust that this product will meet your high-speed logic needs with precision and durability.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74BCT2425PQ.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess