The DS1585S from Maxim Integrated is a full-featured, real-time clock (RTC) module designed to provide precise time and date information for a wide range of applications. This integrated circuit is an essential component in systems that require reliable timekeeping, such as servers, networking equipment, data loggers, and industrial control systems.
Key Features
- Accurate Timekeeping: The DS1585S maintains seconds, minutes, hours, days, date, month, and year information, with automatic leap year compensation valid up to 2100.
- Battery Backup: It includes an integrated lithium battery input for long-term data retention during power loss, ensuring continuous timekeeping.
- Programmable Alarm: The device features a programmable alarm and interrupt function that can be set to a specific time, allowing for scheduled events and tasks.
- Microprocessor Interface: With a versatile microprocessor interface, the DS1585S supports both multiplexed and non-multiplexed buses, providing flexibility in system design.
- Extended Temperature Range: It operates effectively over an industrial temperature range, making it suitable for harsh environments.
Technical Specifications
Parameter
Value
Clock/Calendar
Yes
Bus Interface
Microprocessor
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package/Case
Surface-Mount
The DS1585S is available in a surface-mount package, which allows for a compact design and easy integration into a variety of systems. Its robust feature set and reliable performance make it a go-to choice for engineers and designers looking to implement an RTC solution in their projects.
For more information or to purchase the DS1585S, visit Maxim Integrated's official website or contact an authorized distributor.