EN
  • EN
  • DE

ST7SCR1M1/NXP

Part No ST7SCR1M1/NXP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344116-ST7SCR1M1/NXP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7SCR1M1/NXP CAD Model

Description

The ST7SCR1M1/NXP from STMicroelectronics is a robust and versatile microcontroller designed for a wide range of applications. This product is part of STMicroelectronics' ST7 family, which is renowned for its high performance, reliability, and ease of use. The ST7SCR1M1/NXP is particularly well-suited for automotive and industrial applications due to its advanced features and capabilities.

Key Features

  • Core: The microcontroller is based on an 8-bit CPU core, providing a perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • Memory: It comes equipped with a generous amount of on-chip memory, including flash memory for program storage and EEPROM for data storage, which are both crucial for applications requiring non-volatile memory.
  • Clock Speed: With a high clock speed, the ST7SCR1M1/NXP is capable of executing instructions rapidly, thus ensuring efficient operation and responsiveness in time-critical tasks.
  • I/O Ports: The device offers multiple general-purpose input/output (GPIO) ports, which provide the flexibility to connect a wide range of peripherals and sensors, allowing for extensive interface capabilities.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital, making it suitable for applications that require precise sensor data processing.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance even in extreme conditions, which is essential for automotive and industrial environments.
  • Communication Interfaces: The microcontroller supports various communication protocols, including SPI and I2C, facilitating easy communication with other devices and systems.

Applications

The ST7SCR1M1/NXP microcontroller is an excellent choice for a multitude of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home appliances
  • Power management systems

With its powerful feature set and STMicroelectronics' commitment to quality, the ST7SCR1M1/NXP is a reliable and cost-effective solution for developers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess