EN
  • EN
  • DE

SN74BCT240DBRE4

Part No SN74BCT240DBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259665-SN74BCT240DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT240DBRE4 CAD Model

Description

Overview of SN74BCT240DBRE4

The SN74BCT240DBRE4 is a high-performance, octal buffer/line driver from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is part of the BCT family of products, which are known for their improved output drivers that allow for higher speed operation while reducing the power consumption significantly.

Key Features

  • Octal Bus Interface: The device features eight buffer/line drivers with 3-state outputs, providing an interface between two octal buses.
  • Bi-Directional Operation: The SN74BCT240DBRE4 can be used as either an input or an output buffer, offering flexibility in bus-oriented applications.
  • 3-State Outputs: The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the bus, which is essential for bus-oriented systems.
  • High-Drive Capability: It has a high-drive capability, with outputs capable of sourcing and sinking significant current, making it suitable for driving heavy loads.
  • Improved Speed and Power Consumption: The device is designed for improved speed performance and reduced power consumption, making it ideal for high-speed data transmission and computing applications.

Electrical Characteristics

  • Supply Voltage Range: The SN74BCT240DBRE4 operates within a supply voltage range of 4.5V to 5.5V, accommodating typical 5V logic level systems.
  • Output Current: It offers a robust output current capability, with the capacity to source up to 64 mA and sink up to 128 mA.
  • Operating Temperature: The device is designed to operate over a wide temperature range, typically from -40°C to 85°C, making it suitable for industrial applications.

Package and Quality

The SN74BCT240DBRE4 is available in a DB (SSOP - Small Shrink Outline Package) type package, which is known for its small footprint and reliability in space-constrained applications. Texas Instruments ensures high-quality standards for their products, and this device is no exception, undergoing rigorous testing and quality control measures.

Applications

With its combination of high-speed, low-power operation, and robust output drive, the SN74BCT240DBRE4 is ideal for a wide range of applications, such as:

  • Bus drivers in computing and data communication systems
  • Interface translation
  • Backplane driving
  • Buffer memory address registers

With its advanced design and dependable performance, the SN74BCT240DBRE4 from Texas Instruments is an excellent choice for designers looking to improve the efficiency and reliability of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess