EN
  • EN
  • DE

SN74AXC2T45QDCURQ1

Part No SN74AXC2T45QDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description AUTOMOTIVE DUAL-BIT DUAL-SUPPLY  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Push-Pull
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AXC2T45QDCURQ1CT,296-SN74AXC2T45QDCURQ1TR,296-SN74AXC2T45QDCURQ1DKR
Standard Package 3,000
Win Source Part Number 1127181-SN74AXC2T45QDCURQ1
Ultra Librarian 3D Model Ultra Librarian SN74AXC2T45QDCURQ1 CAD Model

Description

The SN74AXC2T45QDCURQ1 is a state-of-the-art, dual-bit, non-inverting bus transceiver from Texas Instruments, designed to offer seamless voltage level translation in multi-voltage systems. This transceiver is part of Texas Instruments' AXC family, which is optimized for use in automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under the stringent conditions typical of automotive environments.

Key Features

  • Voltage Level Translation: The device supports bidirectional voltage level translation from 0.65 V to 3.6 V and vice versa, making it highly versatile for interfacing between different logic levels.
  • Low Power Consumption: With its ultra-low power consumption, the SN74AXC2T45QDCURQ1 is ideal for power-sensitive applications, minimizing the impact on the vehicle's battery life.
  • High-Speed Data Transfer: It provides high-speed data transfer with a maximum data rate of 380 Mbps, ensuring rapid communication between devices.
  • Operational Temperature Range: The device is designed to operate over a broad temperature range from -40°C to +125°C, suitable for the harsh conditions of automotive applications.

Applications

The SN74AXC2T45QDCURQ1 is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Navigation and Telematics

Package and Quality

The transceiver comes in a compact and robust VQFN (RUM) 12-pin package, designed to save space on PCBs while providing excellent thermal performance. Its AEC-Q100 qualification ensures that the SN74AXC2T45QDCURQ1 meets the automotive industry's standard for reliability, making it a trusted choice for manufacturers.

Conclusion

In summary, the SN74AXC2T45QDCURQ1 from Texas Instruments is an essential component for modern automotive electronics, offering reliable voltage level translation, low power consumption, and high-speed operation. Its robust design and AEC-Q100 qualification make it a durable and dependable solution for the most demanding automotive applications.

You May Also Be Interested in

ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6939 $52.0425
180+ $0.5694 $102.4920
275+ $0.5516 $151.6900
375+ $0.5338 $200.1750
485+ $0.5160 $250.2600
650+ $0.4626 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,673 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess