EN
  • EN
  • DE

SN74AVCAH164245GR

Part No SN74AVCAH164245GR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.4V to 3.6V
Voltage - VCCB 1.4V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1099640-SN74AVCAH164245GR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVCAH164245GR CAD Model

Description

The SN74AVCAH164245GR from Texas Instruments is a high-speed, 16-bit dual-supply bus transceiver designed with two distinct voltage nodes (AVCC and DVCC) to bridge between a 1.8 V, 2.5 V, or 3.3 V bus and a 5 V bus. This product is part of the AVC (Advanced VHC CMOS) family of logic devices, which are known for their high speed and low power consumption.

Featuring a wide bus-holder data range, the SN74AVCAH164245GR ensures data integrity by holding unused or floating data inputs at a valid logic level. This feature is particularly useful in multiplexed bus applications where the data lines are not always driven.

The device offers 16-bit bi-directional data flow, making it highly suitable for facilitating communication between mismatched voltage systems within a circuit. The directionality is controlled via direction-control (DIR) inputs, while the output-enable (OE) inputs can disable the outputs to allow passive bus management.

With its balanced propagation delays and transition times, the SN74AVCAH164245GR provides a robust solution for high-speed data transmission while minimizing skew, which is crucial for maintaining data integrity in fast communication systems.

The SN74AVCAH164245GR comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, offering a compact footprint for space-constrained applications. It is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where extreme temperatures are a concern.

Key features of the SN74AVCAH164245GR include:

  • 16-bit dual-supply bus transceiver with configurable voltage translation
  • Supports mixed-mode signal operation on all data I/Os (5 V input/output voltage with 3.3 V or 2.5 V VCC)
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Low on-state resistance (ron) characteristics
  • Low power consumption
  • Wide operating temperature range: -40°C to 85°C

With its high-speed operation, voltage flexibility, and robust design, the SN74AVCAH164245GR is an excellent choice for interfacing with high-speed microprocessors and facilitating data transfer across different voltage domains in a wide range of applications, including telecommunication, computing, and industrial systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6628 $51.9768
15+ $7.1079 $106.6185
22+ $6.8858 $151.4876
31+ $6.6637 $206.5747
39+ $6.4416 $251.2224
52+ $5.7752 $300.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess