EN
  • EN
  • DE

SN74AVC4T245DRE4

Part No SN74AVC4T245DRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16SOIC / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel (TR)
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 2
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AVC4T245
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259702-SN74AVC4T245DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T245DRE4 CAD Model

Description

SN74AVC4T245DRE4 - Texas Instruments 4-Bit Dual-Supply Bus Transceiver

The SN74AVC4T245DRE4 from Texas Instruments is a 4-bit non-inverting bus transceiver with dual power supply rails designed for asynchronous communication between data buses. It is part of the AVC series that is optimized for voltage level translation applications and features balanced drive and receiving capabilities.

Key Features:

  • Wide Operating Voltage Range: The device supports 1.65V to 3.6V on the A side and 1.2V to 3.6V on the B side, making it versatile for interfacing between different logic levels.
  • High-Speed Data Transfer: With a maximum data rate of 380 Mbps, the SN74AVC4T245DRE4 is capable of supporting high-speed signal propagation for efficient data transfer.
  • Low Power Consumption: The device is designed for low-power operation, which is crucial for battery-powered and energy-efficient applications.
  • Direction Control: DIR input controls the direction of data flow, enabling the transceiver to transmit or receive data as needed.
  • Output Enable (OE) Feature: The OE input can disable the outputs to avoid bus contention or to place the outputs in high-impedance mode.
  • ESD Protection: The SN74AVC4T245DRE4 includes robust electrostatic discharge (ESD) protection circuits to safeguard against static damage.
  • Multiple Package Options: Available in a small-outline integrated circuit (SOIC) package, it is suitable for space-constrained applications.

Applications:

The SN74AVC4T245DRE4 is ideal for a variety of applications that require voltage level translation or dual-supply bus interfacing, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Data Communication Systems
  • Computers and Computer Peripherals
  • Consumer Electronics

With its combination of dual-supply operation, high-speed data transfer, and low-power consumption, the SN74AVC4T245DRE4 is an excellent choice for designers looking to bridge different logic levels while maintaining signal integrity and power efficiency.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess