The SN74AVC16T245DGGR is a high-quality, dual-supply transceiver product from Texas Instruments, a leading global semiconductor company.
- Description: 16-bit, dual-supply bus transceiver that uses two separate configurable power-supply rails.
- Control: Equipped with a DIR pin to control the transmission direction and an output-enable (OE) input for controlling the device's 3-state outputs.
- Voltage Translation: Allows for translation between voltages as low as 1.2V and as high as 3.6V.
- ESD Protection: Ability to provide 8 kV of ESD protection.
- Latch-up Performance: Latch-up performance exceeding 100 mA per JESD 78, Class II.
- Bus Hold: Designed with a bus hold on the data inputs, eliminating the need for external pull-up or pull-down resistors.
- Power Consumption: Optimized for low power consumption.
- Package: Comes in a TSSOP (DGG) Reel of 2500.
- Operating Temperature Range: Operates over the extended temperature range of -40°C to 85°C.