EN
  • EN
  • DE

SN74AVC16373DGG

Part No SN74AVC16373DGG
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254116-SN74AVC16373DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC16373DGG CAD Model

Description

Product Overview: SN74AVC16373DGG

The SN74AVC16373DGG is a high-performance, 16-bit transparent D-type latch with 3-state outputs from Texas Instruments, a global semiconductor company that designs and manufactures a wide array of integrated circuits. This particular product is part of the AVC family, which is known for its low-voltage operation and high-speed interfacing capability.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 1.2V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with various logic levels.
  • High Speed: It boasts a fast propagation delay, which is essential for high-speed data processing and communication systems.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and helps maintain a stable logic state when inputs are left floating.
  • Flow-Through Architecture: The device's design facilitates easy PCB layout with its flow-through architecture, which simplifies the routing of signals.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing the flexibility to share bus lines without interference.

Applications

The SN74AVC16373DGG is versatile and can be used in a variety of applications, including:

  • Memory data storage and retrieval
  • Communication systems
  • Computers and computer peripherals
  • Data management in industrial settings

Technical Specifications

The device is encapsulated in a 48-pin TSSOP (Thin Shrink Small-Outline Package) that offers a compact footprint. It has a wide operating temperature range, from -40°C to 85°C, which is suitable for industrial environments. The SN74AVC16373DGG also features balanced output drive with current sinking capability, which is essential for driving capacitive loads.

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The SN74AVC16373DGG is no exception, and it is designed to meet or exceed the rigorous demands of the electronics industry. With Texas Instruments' proven track record, customers can be confident in the consistent performance and durability of their products.

For detailed information, including datasheets, technical documents, and support, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3483 $56.0898
14+ $7.6704 $107.3856
21+ $7.4307 $156.0447
28+ $7.1910 $201.3480
36+ $6.9513 $250.2468
49+ $6.2322 $305.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess