EN
  • EN
  • DE

SN74AVC16244GQLR

Part No SN74AVC16244GQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AVC1
Other Names 296-9785-6,TEXTISSN74AVC16244GQLR,2156-SN74AVC16244GQLR-TITR,296-9785-2R,296-9785-1R,-SN74AVC16244GQLRR,296-9785-2,-296-9785-1,296-9785-6R,296-9785-1,-296-9785-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259706-SN74AVC16244GQLR
Ultra Librarian 3D Model Ultra Librarian SN74AVC16244GQLR CAD Model

Description

SN74AVC16244GQLR - 16-Bit Buffer/Driver with 3-State Outputs from Texas Instruments

The SN74AVC16244GQLR from Texas Instruments is a high-performance, 16-bit buffer/driver designed for use in applications requiring high speed and low power consumption. This device is part of the AVC series, which is renowned for its ability to interface between different voltage levels, making it ideal for mixed-voltage systems.

Key Features:

  • Wide Operating Voltage Range: The SN74AVC16244GQLR operates over a broad voltage range of 1.2V to 3.6V, allowing for flexible use in various systems without compromising performance.
  • High-Speed Data Transfer: With the ability to handle speeds up to 250 Mbps, this buffer/driver is capable of meeting the demands of high-speed data transfer applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for power-sensitive designs.
  • 3-State Outputs: The 3-state outputs ensure that additional devices can be connected to the output lines without interference, allowing for bus-oriented applications.
  • Flow-Through Architecture: Its flow-through pinout configuration facilitates easy PCB layout by improving signal integrity.

Product Applications:

The SN74AVC16244GQLR is versatile and can be used in a variety of applications, including:

  • Interface translation in multi-voltage systems
  • Bus isolation and buffering in computers and servers
  • Signal distribution and transmission in telecommunications

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AVC16244GQLR is built to stringent quality standards, ensuring a robust and dependable performance across its operational lifespan.

Package and Availability:

The product is available in a 64-BGA MICROSTAR JUNIOR package, providing a compact footprint for space-constrained applications. It is also available for order in various quantities to meet the needs of both small and large-scale projects.

For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess