EN
  • EN
  • DE

SN74AVC16244DGG

Part No SN74AVC16244DGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720463-SN74AVC16244DGG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC16244DGG CAD Model

Description

Product Overview: SN74AVC16244DGG from Texas Instruments

The SN74AVC16244DGG is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the needs of high-speed signal transmission while maintaining low power consumption. This device is part of TI's AVC (Advanced VHC CMOS) family of products, which are known for their advanced speed-grade technology and are ideally suited for interfacing with high-speed buses in a variety of digital applications.

Key Features

  • Technology: Manufactured with advanced CMOS technology, the SN74AVC16244DGG provides a robust solution for high-speed data transfer with minimal power dissipation.
  • Speed: This device boasts fast signaling rates, making it suitable for backplane or cable-driving applications where high data rates are required.
  • Low Power Consumption: It operates with a very low static power consumption and has a reduced voltage swing, which decreases dynamic power.
  • Wide Bus-Interface Capability: The SN74AVC16244DGG is capable of interfacing with 16-bit buses, providing ample width for complex data transfer operations.
  • High Output Drive: With its high drive strength, this buffer and line driver can drive heavy loads, maintaining signal integrity across long distances or through capacitive loads.
  • Voltage Range: It operates over a broad supply voltage range of 1.2V to 3.6V, making it versatile for use in various systems with different power requirements.

Applications

The SN74AVC16244DGG is ideally suited for a range of applications, including:

  • Memory interface buffers
  • Bus drivers for high-speed data paths
  • Signal distribution and transmission over backplanes
  • Communication systems
  • Servers and networking equipment

Package and Quality

Encased in a 48-pin TSSOP (DGG) package, the SN74AVC16244DGG is designed to meet the space constraints of modern high-density circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting or exceeding industry standards for performance and reliability.

For designers and engineers looking for a reliable and efficient solution for high-speed data transfer, the SN74AVC16244DGG from Texas Instruments offers a compelling combination of speed, power efficiency, and interface capability, all packed into a compact and reliable package.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9654 $59.7924
13+ $8.1768 $106.2984
19+ $7.9212 $150.5028
27+ $7.6657 $206.9739
34+ $7.4102 $251.9468
46+ $6.6436 $305.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,922 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess