The SN74AUP2G32YFPR from Texas Instruments is a highly efficient, dual-input positive-OR gate that belongs to the advanced ultra-low-power Schottky (AUP) family. This integrated circuit is designed to operate with a power supply range of 0.8 V to 3.6 V, which makes it an ideal choice for portable and battery-powered applications where power conservation is critical.
This OR gate IC features two independent OR gates in a single package, providing designers with a compact solution for implementing logical OR operations in their digital circuits. The SN74AUP2G32YFPR is characterized by its low static and dynamic power consumption, which not only extends battery life but also reduces thermal dissipation, thereby enhancing system reliability.
The device comes in a small footprint 8-pin DSBGA package, making it suitable for space-constrained applications. With its reduced size, it is often used in mobile phones, laptops, and other portable electronics where board space is at a premium. The SN74AUP2G32YFPR is also characterized by its low input capacitance and fast switching speeds, which contribute to its overall high-performance operation.
Key features of the SN74AUP2G32YFPR include:
- Operating Voltage Range: 0.8 V to 3.6 V
- Low Power Consumption: Ultra-low static power and minimal increase in dynamic power
- High-Speed Operation: Fast propagation delay times
- Dual OR Gate Configuration: Two 2-input OR gates in one package
- Compact Packaging: Available in an 8-pin DSBGA package
- I/O Tolerant: Inputs accept voltages up to 5.5 V
- ESD Protection: Robust electrostatic discharge (ESD) protection
With its combination of low power, high speed, and small size, the SN74AUP2G32YFPR is an excellent choice for a wide range of applications, including logic level translation, power management, and signal gating. Its performance and efficiency make it a reliable component in the design of modern electronic systems.
For detailed specifications and application guidance, designers should consult the datasheet and Texas Instruments' support resources to ensure proper integration of the SN74AUP2G32YFPR into their projects.