EN
  • EN
  • DE

SN74AUP2G32DQER

Part No SN74AUP2G32DQER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 2-INP 8X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features OR Gate IC 2 Channel - 8-X2SON (1.4x1)
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFDFN
Case / Package 8-X2SON (1.4x1)
Family Name 74AUP2G32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-25873-1-ND, 296-25873-1, 296-25873-2, -SN74AUP2G32DQER-NDR, 296-25873-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896519-SN74AUP2G32DQER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G32DQER CAD Model

Description

SN74AUP2G32DQER Dual 2-Input OR Gate from Texas Instruments

The SN74AUP2G32DQER is a high-performance, dual 2-input positive OR gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the advanced ultra-low-power (AUP) series, which is engineered to provide optimal performance in low-voltage and low-power applications. The SN74AUP2G32DQER is ideal for use in a variety of electronic systems, ranging from portable devices to complex computing machinery.

The device operates on a supply voltage from 0.8V to 3.6V, making it incredibly versatile for different power environments. This feature allows the SN74AUP2G32DQER to be used in energy-sensitive applications such as battery-powered devices, where maintaining a low power consumption is crucial. Additionally, the low-voltage operation helps to minimize power dissipation, thus contributing to the overall energy efficiency of the system it is integrated into.

Texas Instruments has designed the SN74AUP2G32DQER with Schmitt-trigger inputs. This functionality enhances the noise immunity and allows for slow input transition rates, providing a more reliable performance even in environments with electrical noise. The OR gate has a typical propagation delay time of 3.7ns at 3.3V, ensuring swift and accurate logical operations, which is essential for high-speed digital circuits.

The SN74AUP2G32DQER comes in a space-saving 8-pin DQFN package with a 1.8mm x 2mm body size, which is beneficial for compact PCB layouts. The small form factor does not compromise the performance or functionality of the device, making it an excellent choice for applications where space is at a premium.

In terms of quality and reliability, Texas Instruments' SN74AUP2G32DQER is designed to meet or exceed the stringent industry standards. It is suitable for a wide temperature range, operating from -40°C to +85°C, ensuring stable performance across diverse environmental conditions.

Overall, the SN74AUP2G32DQER is a testament to Texas Instruments' commitment to providing high-quality, efficient, and reliable components for the electronics industry. Whether it's for consumer electronics, medical devices, or industrial automation, this dual 2-input OR gate is engineered to deliver consistent and dependable logic operations.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3171 $50.7360
385+ $0.2602 $100.1770
600+ $0.2521 $151.2600
820+ $0.2440 $200.0800
1,065+ $0.2358 $251.1270
1,420+ $0.2114 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,545 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess